Discrete Semiconductor Modules MOD DIODE 40A 120VAC
DIODE MODULE GP 400V 40A
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | F1842RD400 | F1842RD400 |
| Product Name | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Discrete Semiconductor Modules |