Diode Standard 1600V 40A (DC) Chassis Mount Module
DIODE GEN PURP 1.6KV 40A MODULE
Discrete Semiconductor Modules MOD DIODE 40A 600VAC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | F1842D1600-ND | F1842D1600 | F1842D1600 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| RoHS Compliant | RoHS |