Diode Standard 1000V 40A (DC) Chassis Mount Module
DIODE GEN PURP 1KV 40A MODULE
Discrete Semiconductor Modules MOD DIODE 40A 380VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | F1842D1000-ND | F1842D1000 | F1842D1000 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| RoHS Compliant | RoHS |