Diode Array 1 Pair Common Cathode Standard 1000V 40A (DC) Chassis Mount Module
DIODE MODULE GP 1000V 40A
Discrete Semiconductor Modules 1KV VRRM40A I(T) THY MODULE SCR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | F1842CCD1000-ND | F1842CCD1000 | F1842CCD1000 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Arrangement | Common Catode | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 125 C (-40 to 257 F) | ||
| Package | Module |