Diode Array 1 Pair Series Connection Standard 600V 25A (DC) Chassis Mount Module
Discrete Semiconductor Modules MOD DIODE 25A 240VAC
DIODE MODULE GP 600V 25A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | F1827RD600-ND | F1827RD600 | F1827RD600 |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||
| Tj | -40 to 125 C (-40 to 257 F) | ||
| Package | Module |