Diode Array 1 Pair Common Cathode Standard 600V 25A (DC) Chassis Mount Module
DIODE MODULE GP 600V 25A
Discrete Semiconductor Modules MOD DIODE 25A 240VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | F1827CCD600-ND | F1827CCD600 | F1827CCD600 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Discrete Semiconductor Modules |
| Arrangement | Common Catode | ||
| RoHS Compliant | RoHS | ||
| Tj | -40 to 125 C (-40 to 257 F) | ||
| Package | Module |