The DRH3P60A20R is a DIN rail mounting solid state relay designed for AC or DC control, with a 20 A rated load current at 600 VAC and two controlled legs. It features zero voltage turn-on for resistive loads, integrated over-temperature protection with an alarm output, and a multicolor LED status indicator. The unit operates with a 90-280 VAC/VDC control voltage range, has a transient overvoltage rating of 1200 Vpk, and meets C-UL-US, IEC, CE, and RoHS standards. It includes built-in overvoltage protection and fan control via thermistor and microprocessor. The housing is rated UL94 V-0, with IP20 protection and an ambient operating temperature range of -10 to 70 °C. Mounting screw torque for load terminals is 15 in-lb (1.7 Nm).
Solid State Relays - Industrial Mount 20A 600AC 280A/DC In RN 2Leg 3phs DINRail
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRH3P60A20R |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |