Crydom Corporation Contactor, 18Vac-30Vac, Din Rail/panel; Load Current Sensata/crydom DRC3R48D420

Description
CONTACTOR, 18VAC-30VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:510VAC; Control Voltage Max:30VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Product Range:DRC SeriesRoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 18VAC-30VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:510VAC; Control Voltage Max:30VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Product Range:DRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 18Vac-30Vac, Din Rail/panel; Load Current Sensata/crydom - 41X6551 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 18Vac-30Vac, Din Rail/panel; Load Current Sensata/crydom
41X6551
Contactor, 18Vac-30Vac, Din Rail/panel; Load Current Sensata/crydom 41X6551
CONTACTOR, 18VAC-30VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:510VAC; Control Voltage Max:30VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Product Range:DRC SeriesRoHS Compliant: Yes

CONTACTOR, 18VAC-30VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:510VAC; Control Voltage Max:30VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Product Range:DRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6551
Product Name Contactor, 18Vac-30Vac, Din Rail/panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1444900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 2
View Details
Contactors - 3596-GXNC14BC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223202301320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details