Crydom Corporation Solid State Relays - Industrial Mount DRC3R48B420

Description
Solid State Relays - Industrial Mount 3P REV 480V 7.6A 120 VAC 2NO
Description
Solid State Relays - Industrial Mount 3P REV 480V 7.6A 120 VAC 2NO
Datasheet
Datasheet Summary
Powered by GS/AI

DRC3R48B420 is a three-phase reversing solid state contactor for switching three-phase loads up to 5 HP at 480 VAC, with a continuous load current rating of 7.6 A per phase. It features instantaneous turn-on output, a 90-140 VAC control voltage input, and two solid-state normally open auxiliary contacts. The device is designed for DIN rail mounting with a compact housing measuring 86.7 mm × 31.3 mm × 95.6 mm, includes an LED status indicator, and incorporates built-in overvoltage protection. It operates within an ambient temperature range of -30 to 80 °C and meets C-UL-US, IEC, CE, and RoHS standards. The reversing function includes a 100 ms delay to prevent simultaneous forward and reverse operation.

Datasheet Summary
Powered by GS/AI

DRC3R48B420 is a three-phase reversing solid state contactor for switching three-phase loads up to 5 HP at 480 VAC, with a continuous load current rating of 7.6 A per phase. It features instantaneous turn-on output, a 90-140 VAC control voltage input, and two solid-state normally open auxiliary contacts. The device is designed for DIN rail mounting with a compact housing measuring 86.7 mm × 31.3 mm × 95.6 mm, includes an LED status indicator, and incorporates built-in overvoltage protection. It operates within an ambient temperature range of -30 to 80 °C and meets C-UL-US, IEC, CE, and RoHS standards. The reversing function includes a 100 ms delay to prevent simultaneous forward and reverse operation.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRC3R48B420
Solid State Relays - Industrial Mount DRC3R48B420
Solid State Relays - Industrial Mount 3P REV 480V 7.6A 120 VAC 2NO

Solid State Relays - Industrial Mount 3P REV 480V 7.6A 120 VAC 2NO

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number DRC3R48B420
Product Name Solid State Relays - Industrial Mount
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details