CONTACTOR, 18VAC-30VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:415VAC; Control Voltage Max:30VAC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Product Range:DRC SeriesRoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contactors | Electrical Contactors |
| Product Number | 1450581 | 41X6545 |
| Product Name | Contactors | Contactor, 18Vac-30Vac, Din Rail/panel; Load Current Sensata/crydom |
| Type | Electrical Contactor | Electrical Contactor |
| International Approvals | RoHS Compliant | |
| Poles | 3 |