Crydom Corporation Ssr, Contactor, 415Vac, 7.6A, Din Rail; Load Current Sensata/crydom DRC3R40D400

Description
SSR, CONTACTOR, 415VAC, 7.6A, DIN RAIL; Load Current:7.6A; Operating Voltage Max:415VAC; Control Voltage Max:30VDC; Switching Mode:Reversing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC;RoHS Compliant: Yes
Datasheet
Description
SSR, CONTACTOR, 415VAC, 7.6A, DIN RAIL; Load Current:7.6A; Operating Voltage Max:415VAC; Control Voltage Max:30VDC; Switching Mode:Reversing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Contactor, 415Vac, 7.6A, Din Rail; Load Current Sensata/crydom - 40Y2411 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Contactor, 415Vac, 7.6A, Din Rail; Load Current Sensata/crydom
40Y2411
Ssr, Contactor, 415Vac, 7.6A, Din Rail; Load Current Sensata/crydom 40Y2411
SSR, CONTACTOR, 415VAC, 7.6A, DIN RAIL; Load Current:7.6A; Operating Voltage Max:415VAC; Control Voltage Max:30VDC; Switching Mode:Reversing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC;RoHS Compliant: Yes

SSR, CONTACTOR, 415VAC, 7.6A, DIN RAIL; Load Current:7.6A; Operating Voltage Max:415VAC; Control Voltage Max:30VDC; Switching Mode:Reversing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 40Y2411
Product Name Ssr, Contactor, 415Vac, 7.6A, Din Rail; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12SA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details