The DRC3R40A420 is a DIN rail mount reversing solid state contactor for three-phase loads up to 5 HP at 400 VAC, rated at 7.6 A per phase. It features instantaneous turn-on output, built-in overvoltage protection, and two solid state auxiliary contactors normally open. The control voltage range is 208-265 VAC. It fits standard 35 mm DIN rails, operates from -30 to 80 °C, and complies with C-UL-US, IEC, CE, and RoHS standards. The housing is UL94 V-0 rated, and the unit includes an LED status indicator with forward (green) and reverse (amber) indication.
Solid State Relays - Industrial Mount 3P REV 400V 7.6A 230 VAC 2NO
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3R40A420 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |