The DRC3R40A400 is a reversing solid state contactor for three-phase loads up to 5 HP at 400 VAC, rated for 7.6 A per phase. It features zero-voltage turn-on for resistive loads, built-in overvoltage protection, and fits standard 35 mm DIN rail. The unit has a 208-265 VAC control voltage, no auxiliary contacts, and an LED status indicator. It is C-UL-US listed, IEC rated, CE and RoHS compliant, with an IP20 rating, operating temperature range of -30 to 80 °C, and a dielectric strength of 3750 Vrms. Housing is UL94 V-0 rated black and light gray plastic. Maximum leakage current is 5.5 mA, and surge current is 750 A at 60 Hz for one cycle. Thermal derating applies at higher ambient temperatures.
Solid State Relays - Industrial Mount 3P REV 400V 7.6A 230 VAC NO AUX
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3R40A400 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |