The DRC3P48D420R2 is a solid state contactor for three-phase motor control, rated for 480 VAC and 7.6 A load current per phase with two controlled legs and instantaneous turn-on. It operates with 18-30 VAC/DC control voltage and includes two solid state auxiliary contacts, normally open. The unit mounts on a 35 mm DIN rail, features an LED status indicator, built-in overvoltage protection, and complies with C-UL-US, IEC, CE, and RoHS standards. Its housing is UL94 V-0 rated, with an operating temperature range of -30 to 80 °C and IP20 protection. The unit is rated for 5 HP at 480 VAC under UL 508/IEC60947-4-2 standards.
Solid State Relays - Industrial Mount 3P 480V 5A 24VAC/DC 2NO RN 2L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48D420R2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |