The DRC3P48D420R is a three-phase solid state contactor designed for switching three-phase loads up to 5 HP at 480 VAC with a load current of 7.6 A per phase. It features two solid state normally open auxiliary contacts, instantaneous turn-on for motor control applications, and a 18-30 VAC/DC control voltage input. The device mounts on a standard 35 mm DIN rail and includes an LED status indicator, overvoltage protection, and a thermal management design certified for C-UL-US, IEC, CE, and RoHS compliance. Its housing is rated UL94 V-0, with IP20 protection and an operating temperature range of -30 to 80 °C.
Solid State Relays - Industrial Mount 3P 480V 7.6A 24V/DC 2NO RN 3L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48D420R |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |