DRC3P48D411R2 is a three-phase solid state contactor for switching motor loads up to 5 HP at 480 VAC with 7.6 A per phase. It features instantaneous turn-on for motor control, 18-30 VAC/DC control voltage input, and one solid state auxiliary contact with both normally open and normally closed states. The device mounts on a 35 mm DIN rail, has a black and light gray UL94 V-0 housing, and includes an LED status indicator. It provides overvoltage protection, operates at ambient temperatures from -30 °C to 80 °C, and is C-UL-US Listed, IEC-rated, CE-compliant, and RoHS-compliant.
Solid State Relays - Industrial Mount 3P 480V 7.6A 24V/DC 1NO+1NC RN 2L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48D411R2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |