The DRC3P48D411 is a DIN rail-mounted solid state contactor designed for switching three-phase motor loads up to 5 HP at 480 VAC with a continuous load current of 7.6 A per phase. It features a 18-30 VAC/DC control voltage input, one normally open and one normally closed solid state auxiliary contact, and zero voltage turn-on for resistive loads. The device includes built-in overvoltage protection, an LED status indicator, and complies with C-UL-US, IEC, CE, and RoHS standards. It is rated for operation between -30°C and 80°C, with a dielectric strength of 3750 Vrms and IP20 protection. Dimensions are 86.7 mm × 95.6 mm × 73.9 mm, and it supports 18-12 AWG input and 18-10 AWG output wiring. It is rated for 2/1.5 HP at 240 VAC, 3/2.2 HP at 400 VAC, and 5/3.7 HP at 480 VAC. The part is mounted on a standard 35 mm DIN rail.
Solid State Relays - Industrial Mount 3P 480V 5A 24VAC/DC 1NO+1NC ZC 3L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48D411 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |