Crydom Corporation Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom DRC3P48D400R2

Description
CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom - 41X6530 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom
41X6530
Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom 41X6530
CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

CONTACTOR, 18V-30V, DIN RAIL/PANEL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Contactor, 530Vac, 7.6A, Din Rail; Load Current Sensata/crydom - 40Y2407 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Contactor, 530Vac, 7.6A, Din Rail; Load Current Sensata/crydom
40Y2407
Ssr, Contactor, 530Vac, 7.6A, Din Rail; Load Current Sensata/crydom 40Y2407
SSR, CONTACTOR, 530VAC, 7.6A, DIN RAIL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage RoHS Compliant: Yes

SSR, CONTACTOR, 530VAC, 7.6A, DIN RAIL; Load Current:7.6A; Operating Voltage Max:530VAC; Control Voltage Max:30VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6530
Product Name Contactor, 18V-30V, Din Rail/panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

AC Contactors - 1616017-1 - TE Connectivity
Specs
Poles 3
VDC 28 volts
View Details
Contactors - 3596-GV122BAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223401204340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Auxiliary Contacts - 1220780 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details