The DRC3P48D400R is a three-legged solid state contactor for three-phase motor control, rated for 480 VAC and 7.6 A continuous load current, with instantaneous turn-on output and 18-30 VAC/DC control voltage. It mounts on a standard 35 mm DIN rail, features an LED status indicator, built-in overvoltage protection, and complies with C-UL-US, IEC, CE, and RoHS standards. The housing is UL94 V-0 rated, with IP20 protection, and operates from -30 to 80 °C. Input terminal wire capacity is 18-12 AWG, output terminal capacity is 18-10 AWG. It is rated for 5 HP at 480 VAC and includes no auxiliary contacts.
Solid State Relays - Industrial Mount 3P 480V 5A 24VAC/DC NO AUX RN 3L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48D400R |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |