The DRC3P48B420 is a DIN rail mount solid state contactor designed for switching three-phase loads up to 5 HP at 480 VAC with a load current of 7.6 A per phase. It features two solid state normally open auxiliary contacts, instantaneous turn-on for motor control, and a 90-140 VAC control voltage. The device includes overvoltage protection, an LED status indicator, and complies with C-UL-US, IEC, CE, and RoHS standards. It fits standard 35 mm DIN rails and has dimensions of 86.7 mm × 31.3 mm × 95.6 mm. The housing is UL94 V-0 rated, IP20 protected, and operates from -30 °C to 80 °C ambient temperature.
Solid State Relays - Industrial Mount 3P 480V 5A 120VAC 2NO ZC 3L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48B420 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |