The DRC3P48B411R2 is a DIN rail-mounted solid state contactor designed for switching three-phase loads up to 5 HP at 480 VAC with a load current of 7.6 A per phase. It features instantaneous turn-on for motor control, two controlled legs, and one solid state auxiliary contact with both normally open and normally closed states. The control voltage range is 90-140 VAC, and it includes an LED status indicator, overvoltage protection, and complies with C-UL-US, IEC, CE, and RoHS standards. The device fits standard 35 mm DIN rails and has a housing size of 86.7 mm width, 95.6 mm height, and 73.9 mm depth. It operates in ambient temperatures from -30 °C to 80 °C and meets IP20 protection ratings. The output terminals support 18-10 AWG wire, and input terminals accept 18-12 AWG wire.
Solid State Relays - Industrial Mount 3P 480V 7.6A 120VAC 1NO+1NC RN 2L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48B411R2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |