DRC3P48B411 is a DIN rail mount solid state contactor for three-phase motor control, rated for 480 VAC and 7.6 A continuous load current with instantaneous turn-on. It features one normally open and one normally closed solid state auxiliary contact, a 90-140 VAC control voltage range, and an LED status indicator. The device is C-UL-US listed, IEC rated, CE and RoHS compliant, includes overvoltage protection, and meets IP20 protection with a -30 to 80 °C operating temperature range. It is designed for 3 controlled legs and fits standard 35 mm DIN rail.
Solid State Relays - Industrial Mount 3P 480V 5A 120VAC 1NO+1NC ZC 3L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48B411 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |