Crydom Corporation Contactor, 90Vac-140Vac, Din Rail/panel; Load Current Sensata/crydom DRC3P48B400R

Description
CONTACTOR, 90VAC-140VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:140VAC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 90VAC-140VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:140VAC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 90Vac-140Vac, Din Rail/panel; Load Current Sensata/crydom - 41X6517 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 90Vac-140Vac, Din Rail/panel; Load Current Sensata/crydom
41X6517
Contactor, 90Vac-140Vac, Din Rail/panel; Load Current Sensata/crydom 41X6517
CONTACTOR, 90VAC-140VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:140VAC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw RoHS Compliant: Yes

CONTACTOR, 90VAC-140VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:140VAC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6517
Product Name Contactor, 90Vac-140Vac, Din Rail/panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 6-1618388-7-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GV241CAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400484620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details