The DRC3P48B400 is a solid state contactor designed for switching three-phase loads up to 5 HP at 600 VAC, with a rated load current of 7.6 A for motor control and 5 A for general use at 40°C. It features a 2-controllable-leg configuration, zero-voltage turn-on for resistive loads, and operates with a 90-140 VAC control voltage. The device mounts on a standard 35 mm DIN rail and includes an LED status indicator. It is C-UL-US Listed, IEC-rated, CE- and RoHS-compliant, and incorporates built-in overvoltage protection. The housing is rated IP20 and UL94 V-0, with terminals accepting 18-12 AWG input wire and 18-10 AWG output wire. No auxiliary contacts are included.
Solid State Relays - Industrial Mount 3P 480V 5A 120VAC NO AUX ZC 3L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48B400 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |