DRC3P48A420 is a DIN rail-mount solid state contactor for switching three-phase loads up to 5 HP at 480 VAC, rated for 7.6 A per phase with instantaneous turn-on and two solid state normally open auxiliary contacts. It operates with a 208-265 VAC control voltage, features an LED status indicator, built-in overvoltage protection, and complies with C-UL-US, IEC, CE, and RoHS standards. The device fits a standard 35 mm DIN rail, has a black and light gray UL94 V-0 housing, and supports 18-12 AWG input and 18-10 AWG output wiring. Its thermal management design enables operation from -30 to 80 °C ambient, with 100 kA short-circuit current rating and MTBF of 1.4 million hours at 40 °C.
Solid State Relays - Industrial Mount 3P 480V 5A 230VAC 2NO ZC 3L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48A420 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |