Crydom Corporation Contactor, 208Vac-265Vac, Din Rail/panel; Load Current Sensata/crydom DRC3P48A400R

Description
CONTACTOR, 208VAC-265VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:265VAC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw
Datasheet
Description
CONTACTOR, 208VAC-265VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:265VAC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 208Vac-265Vac, Din Rail/panel; Load Current Sensata/crydom - 41X6505 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 208Vac-265Vac, Din Rail/panel; Load Current Sensata/crydom
41X6505
Contactor, 208Vac-265Vac, Din Rail/panel; Load Current Sensata/crydom 41X6505
CONTACTOR, 208VAC-265VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:265VAC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw

CONTACTOR, 208VAC-265VAC, DIN RAIL/PANEL; Load Current:4.8A; Operating Voltage Max:530VAC; Control Voltage Max:265VAC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6505
Product Name Contactor, 208Vac-265Vac, Din Rail/panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Auxiliary Contacts - 1220940 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details
Contactors - 3596-GV351RPXV-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001724 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details