DRC3P48A4002 is a two-legged, zero-voltage turn-on solid state contactor rated for 480 VAC and 7.6 A RMS load current, designed for switching three-phase motor loads up to 5 HP. It mounts on a standard 35 mm DIN rail and features an LED status indicator, built-in overvoltage protection, and an auxiliary normally open solid-state contact rated for 18-280 VAC. Control voltage is 208-265 VAC, with a maximum input current of 8 mA and a nominal input impedance of 33 kΩ. The device complies with UL508, IEC60947-4-2, C-UL-US, CE, and RoHS standards, and has an IP20 enclosure with an operating temperature range of -30 to 80 °C. It is rated at 2 HP at 480 VAC for motor applications and has a dielectric strength of 3750 Vrms between input and output.
Solid State Relays - Industrial Mount 3P 480V 7.6A 230VAC NO AUX ZC 2L
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRC3P48A4002 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |