Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTOR DRIVES
SENSATA TECHNOLOGIES
DRA4D250E6 -- MOTOR DRIVER BOARDS, MODULES
Sensata Technologies
Motor Driver Boards, Modules
DRA4D250E6
Description
Reversing Relay 15 ~ 32 VDC Supply 6A 1 ~ 250V Load
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Reversing Relay 15 ~ 32 VDC Supply 6A 1 ~ 250V Load
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motor Driver Boards, Modules
CC2435-ND
Motor Driver Boards, Modules
CC2435-ND
Reversing Relay 15 ~ 32 VDC Supply 6A 1 ~ 250V Load
Reversing Relay 15 ~ 32 VDC Supply 6A 1 ~ 250V Load
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DC Motor Drives
Product Number
CC2435-ND
Product Name
Motor Driver Boards, Modules
Configuration
DIN Rail
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
600V Motor Driver IC
PAC5255QF
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A89303KLPTR-T
Specs
Motor / System
DC Brushless
Configuration
PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Advantech
Drive
SQF-SMSM4-32G-S9E
View Details
Texas Instruments
DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl)
DRV8833CRTER
Specs
Product
Pulse Width Modulation Drive
Configuration
PCB Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
6
suppliers