Sensata Technologies Solid State Contactor, 15-32V, Din Rail; Load Current Sensata/crydom DRA4D100E12

Description
SOLID STATE CONTACTOR, 15-32V, DIN RAIL; Load Current:12A; Operating Voltage Max:100VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 15-32V, DIN RAIL; Load Current:12A; Operating Voltage Max:100VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 15-32V, Din Rail; Load Current Sensata/crydom - 41X6501 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 15-32V, Din Rail; Load Current Sensata/crydom
41X6501
Solid State Contactor, 15-32V, Din Rail; Load Current Sensata/crydom 41X6501
SOLID STATE CONTACTOR, 15-32V, DIN RAIL; Load Current:12A; Operating Voltage Max:100VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 15-32V, DIN RAIL; Load Current:12A; Operating Voltage Max:100VDC; Control Voltage Max:32VDC; Switching Mode:-; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6501
Product Name Solid State Contactor, 15-32V, Din Rail; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C803 - 1 pole bi-directional DC NO contactors up to 500 amps for e-mobility applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 350 to 500 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223402301720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details