DIN rail-mounted H-bridge solid state relay for DC motor reversing, rated for 1-100 VDC and 12 A continuous load current at 40°C, with a 5-15 VDC control voltage range. Features green and yellow LED status indicators for forward and reverse operation, 24/10 AWG (0.5-4.0 mm²) terminal accepts, and complies with cUL Recognized, IEC 60947-4-1, CE, and RoHS standards. Fits standard 35 mm DIN rail, with dimensions of 89.6 mm × 48.1 mm × 37.7 mm. Maximum on-state voltage drop is 0.1 V at rated current, and thermal resistance junction-to-case is 0.48 °C/W. Operating temperature range is -30°C to 60°C.
Solid State Relays - Industrial Mount DIN MNT H-BRG 100VDC 12A 5VDC CONT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRA4D100D12 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |