The DRA3R48E2 is a three-phase motor reversing contactor designed for DIN rail mounting, supporting a control voltage range of 18-28 VDC and rated for 2.4 A at 48-510 VAC. It includes LED status indicators for forward (green) and reverse (yellow) operation, built-in overvoltage protection, and complies with cUL Recognized, IEC 60947, CE, and RoHS standards. The device fits standard 35 mm DIN rails, has a terminal screw torque specification of 4.3 in lb for control inputs and 12.0 in lb for load terminals, and operates within an ambient temperature range of -10°C to 60°C. The housing is constructed of PVC and polyamide materials rated V0 per UL94, with a typical weight of 185 g.
Solid State Relays - Industrial Mount DIN MNT 3PH REV 480VAC 2A 24VDC CNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRA3R48E2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |