The DRA3R40D2 is a DIN rail mount, three-phase motor reversing contactor rated for 2.4 A at 48-415 VAC, with 4-6 VDC control input, featuring forward (green) and reverse (yellow) LED status indicators, built-in overvoltage protection, and compliance with cUL Recognized, IEC, CE, and RoHS standards. It fits standard 35 mm DIN rails and has a maximum on-state voltage drop of 1.15 Vrms per channel, with a minimum load current of 0.15 Arms. The device supports 24/10 AWG wire for load terminals and 24/12 AWG for control terminals, with screw torque specifications of 12.0 in-lb for load and 4.3 in-lb for control connections. It operates from -10°C to 60°C and weighs 185 g. The housing is made of PVC and polyamide, both UL94 V0 rated.
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-510 VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRA3R40D2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |