The DRA3P48E4 is a three-phase solid state contactor rated for 4.2 A at 48-510 VAC, designed for DIN rail mounting with a 35 mm profile. It operates with an 18-28 VDC control voltage and features zero-crossing turn-on for resistive loads. The device includes an LED status indicator, built-in overvoltage protection, and maintains a maximum on-state voltage drop of 1.15 V per channel. It supports wire sizes from 24 to 10 AWG for load terminals and 24 to 12 AWG for control terminals, with a terminal screw torque of 12.0 in lb and 4.3 in lb respectively. Rated for 2 HP at 480 VAC under IEC 60947 and certified as cUL recognized, CE compliant, RoHS compliant, and IEC rated. Operating temperature ranges from -10°C to 60°C, with a typical weight of 135 g.
Solid State Relays - Industrial Mount DIN MNT 3PH 480VAC 4A 24VDC CNT ZC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRA3P48E4 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |