Crydom Corporation Solid State Relays - Industrial Mount DRA3P48D4R

Description
Solid State Relays - Industrial Mount DIN MNT 3PH 480VAC 4A 5VDC CNT RN
Description
Solid State Relays - Industrial Mount DIN MNT 3PH 480VAC 4A 5VDC CNT RN
Datasheet
Datasheet Summary
Powered by GS/AI

The DRA3P48D4R is a 3-phase solid state contactor rated for 4.2 A at 48-510 VAC, designed for DIN rail mounting with a 35 mm rail compatibility. It features a 4-6 VDC control voltage input, instantaneous turn-on output, an LED status indicator, built-in overvoltage protection, and a maximum on-state voltage drop of 1.15 Vrms per channel. The device is cUL recognized, IEC rated, CE and RoHS compliant, and has a horsepower rating of 2.0 HP at 480 VAC. It supports wire sizes from 24 to 10 AWG on load terminals with 12.0 in lb torque and 24 to 12 AWG on control terminals with 4.3 in lb torque. Operating temperature ranges from -10°C to 60°C. The housing is made of PVC and polyamide, both UL94 V0 rated, and the unit weighs 135 g.

Datasheet Summary
Powered by GS/AI

The DRA3P48D4R is a 3-phase solid state contactor rated for 4.2 A at 48-510 VAC, designed for DIN rail mounting with a 35 mm rail compatibility. It features a 4-6 VDC control voltage input, instantaneous turn-on output, an LED status indicator, built-in overvoltage protection, and a maximum on-state voltage drop of 1.15 Vrms per channel. The device is cUL recognized, IEC rated, CE and RoHS compliant, and has a horsepower rating of 2.0 HP at 480 VAC. It supports wire sizes from 24 to 10 AWG on load terminals with 12.0 in lb torque and 24 to 12 AWG on control terminals with 4.3 in lb torque. Operating temperature ranges from -10°C to 60°C. The housing is made of PVC and polyamide, both UL94 V0 rated, and the unit weighs 135 g.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DRA3P48D4R
Solid State Relays - Industrial Mount DRA3P48D4R
Solid State Relays - Industrial Mount DIN MNT 3PH 480VAC 4A 5VDC CNT RN

Solid State Relays - Industrial Mount DIN MNT 3PH 480VAC 4A 5VDC CNT RN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number DRA3P48D4R
Product Name Solid State Relays - Industrial Mount
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details