The DRA3P48A4R is a three-phase solid state contactor rated for 4.2 A at 48-510 VAC, designed for DIN rail mounting with a 35 mm fit. It operates with a 200-265 VAC control voltage and features instantaneous turn-on output for inductive loads. The device includes an LED status indicator, built-in overvoltage protection, and a maximum on-state voltage drop of 1.15 Vrms per channel. It is cUL recognized, IEC rated, CE and RoHS compliant, and rated for 2 HP at 480 VAC. The housing is made of PVC and polyamide, both UL94 V0 rated, with operating temperatures from -10°C to 60°C. Input and output terminals accept 24-12 AWG wire with a torque of 4.3 in-lb and 12.0 in-lb respectively. Weight is 135 g.
Solid State Relays - Industrial Mount DIN MNT 3PH 480VAC 4A 220VAC CNT RN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DRA3P48A4R |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |