The DP4RSC60E60B8 is a 60-amp DC reversing solid state contactor for load voltages of 1-48 VDC, with a 18-32 VDC control input, soft start/ramp up with 1-second duration, and continuous dynamic braking. It features green and yellow LED status indicators for forward and reverse states, a screw terminal with 1/4-20 hex size and 20-25 in-lb torque, and supports 6 AWG wire. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It operates in ambient temperatures from -30°C to 80°C and is housed in a Valox 420 SEO Black case. Maximum on-state voltage drop is 0.30 Vdc at rated current, with 20 µA off-state leakage. Thermal resistance is 0.13 °C/W, and power dissipation is 60 W per module at 100°C junction temperature.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60E60B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |