Crydom Corporation Solid State Relays - Industrial Mount DP4RSC60E60B5

Description
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 32VCNT
Description
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 32VCNT
Datasheet
Datasheet Summary
Powered by GS/AI

The DP4RSC60E60B5 is a 60 A DC reversing solid state contactor for 1-48 VDC loads, with a 18-32 VDC control voltage, soft start/soft stop function, and a 0.5 sec dynamic brake. It features LED indicators for forward (green) and reverse (yellow) states, and is cULus recognized, IEC rated, CE compliant, and RoHS compliant. The unit is mounted with 1/4-20 hex screw terminals, supports up to 6 AWG wire, and has a typical weight of 12.2 oz (345 g). Operating temperature range is -30 to 80°C with housing made of Valox 420 SEO Black, UL 94 V-0.

Datasheet Summary
Powered by GS/AI

The DP4RSC60E60B5 is a 60 A DC reversing solid state contactor for 1-48 VDC loads, with a 18-32 VDC control voltage, soft start/soft stop function, and a 0.5 sec dynamic brake. It features LED indicators for forward (green) and reverse (yellow) states, and is cULus recognized, IEC rated, CE compliant, and RoHS compliant. The unit is mounted with 1/4-20 hex screw terminals, supports up to 6 AWG wire, and has a typical weight of 12.2 oz (345 g). Operating temperature range is -30 to 80°C with housing made of Valox 420 SEO Black, UL 94 V-0.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
DP4RSC60E60B5
Solid State Relays - Industrial Mount DP4RSC60E60B5
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 32VCNT

Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 32VCNT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number DP4RSC60E60B5
Product Name Solid State Relays - Industrial Mount
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - DPA4119 - 1168458-DPA4119 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details