The DP4RSC60E40B8 is a 60 A, 1-48 VDC, DC reversing solid state contactor in the DP series with a soft start/soft stop function, dynamic brake (0.2 sec), and an 18-32 VDC control voltage. It features green and yellow LEDs for forward and reverse status indication, a 1/4-20 Hex output terminal, and supports 8 AWG wire. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It weighs 12.2 oz (345 g) and operates within a -30 to 80°C ambient temperature range. The unit uses a Valox 420 SEO Black housing with thermally conductive epoxy encapsulation.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 40A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60E40B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |