The DP4RSC60E40B is a 60-amp DC reversing solid state contactor rated for 1-48 VDC load voltage with an 18-32 VDC control voltage range. It features soft start/ramp up control with 1-second ramp time, dynamic brake, and LED status indicators for forward (green) and reverse (yellow) operation. The device is packaged in a compact industrial form factor with 1/4-20 hex output terminal screws, supports up to 8 AWG wire, and weighs approximately 345 grams. It complies with cULus, IEC 60947-4-1, CE, and RoHS standards. Maximum on-state voltage drop is 0.28 VDC, and maximum off-state leakage is 20 µA. Capacitance between input and output is 10 pF, with dielectric strength of 2500 Vrms. The housing is made of Valox 420 SEO Black, UL 94 V-0 rated, with a thermal operating range of -30 to 80°C.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 40A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60E40B |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |