The DP4RSC60E20B8 is a 60 A, 1-48 VDC solid state contactor in the DP Series, designed for DC reversing applications with a 18-32 VDC control voltage and soft start/ramp up to 1 sec with dynamic brake, 0.2 sec. It features green and yellow LED status indicators for forward and reverse states, a maximum on-state voltage drop of 0.28 Vdc, and a maximum off-state leakage current of 20 µA. The device is rated for continuous operation at ambient temperatures up to 80°C and has a thermal resistance of 0.13 °C/W. Constructed with Valox 420 SEO Black housing (UL 94 V-0), it includes a 1/4-20 hex screw terminal and supports up to 8 AWG wire. The module is cULus recognized, IEC rated, and CE and RoHS compliant.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 20A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60E20B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |