The DP4RSC60E20B2 is a 60 A DC reversing solid state contactor for 1-48 VDC loads, with a 18-32 VDC control voltage, soft start/ramp up over 1 second, and a dynamic brake with 0.2 second timing. It features LED status indicators for forward and reverse states, and is housed in a Valox 420 SEO Black case with screw terminals for 8 AWG wire. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant, with a maximum on-state voltage drop of 0.28 VDC and a derating curve that allows full current operation up to 60°C ambient temperature.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 20A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60E20B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |