The DP4RSC60D60B8 is a 60-amp solid state reversing contactor designed for DC load control up to 48 VDC, with soft start/ramp up control and a 0.2-second dynamic brake. It features a 4.5-15 VDC control voltage, two-terminal screw clamp outputs rated for 6 AWG wire, and integrated green and yellow LEDs for forward and reverse status indication. The device complies with UL 508, IEC 60947-4-1, cULus, CE, and RoHS standards. It has a maximum on-state voltage drop of 0.30 VDC at rated current and a combined thermal resistance of 0.13 °C/W. The housing is made of Valox 420 SEO Black, UL 94 V-0 rated plastic, with thermally conductive epoxy encapsulation. The device supports an ambient operating temperature range of -30 to 80°C and weighs approximately 12.2 oz (345 g).
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60D60B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |