The DP4RSC60D60B5 is a 60 A DC reversing solid state contactor with soft start/ramp up, 1 sec, and dynamic brake, 0.5 sec, rated for 1-48 VDC load voltage. It operates with a 4.5-15 VDC control voltage, features LED status indicators for forward and reverse states, and has a maximum on-state voltage drop of 0.30 Vdc. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It is packaged in a case designed for industrial mounting with 1/4-20 hex output terminal screws, accepts up to 6 AWG wire, and weighs approximately 12.2 oz (345 g). The ambient operating temperature range is -30 to 80°C and the housing is made of Valox 420 SEO Black, UL 94 V-0 compliant material.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60D60B5 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |