The DP4RSC60D60B2 is a 60 A DC reversing solid state contactor for 1-48 VDC loads, featuring soft start/soft stop with dynamic brake and a 0.5-second brake duration. It operates with a 4.5-15 VDC control voltage, includes LED status indicators for forward and reverse states, and meets cULus, IEC 60947-4-1, CE, and RoHS standards. The unit has a maximum on-state voltage drop of 0.30 VDC, a maximum off-state leakage current of 20 µA, and a combined thermal resistance of 0.13 °C/W. Terminal connections use 1/4-20 hex screws with a torque range of 20-25 in-lbs (2.3-2.8 Nm), supporting up to 6 AWG wire. The housing is made of Valox 420 SEO Black, UL 94 V-0, and is rated for operation from -30 to 80°C.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60D60B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |