The DP4RSC60D60B is a 60 A DC reversing solid state contactor for 1-48 VDC loads, with soft start/ramp up, 1 second, and continuous dynamic brake. It operates with a 4.5-15 VDC control voltage, features green and yellow LED status indicators for forward and reverse, and meets cULus, IEC 60947-4-1, CE, and RoHS standards. The device uses a 1/4-20 hex output terminal, supports 6 AWG wire, and has an operating temperature range of -30 to 80°C. Its housing is made of Valox 420 SEO Black, UL 94 V-0, and is encapsulated with thermally conductive epoxy.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60D60B |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |