The DP4RSC60D20 is a 20-amp DC reversing solid state contactor for use with 1-48 VDC loads, featuring soft start/ramp up control and dynamic brake capability. It has a 4.5-15 VDC control voltage range, LED status indicators for forward and reverse states, and screw terminals rated for 10 AWG wire with a torque of 15-20 in-lbs. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It measures 10.9 oz (310 g) and operates within an ambient temperature range of -30 to 80°C with a housing made of Valox 420 SEO Black, UL 94 V-0. Junction-to-case thermal resistance is 0.40 °C/W, and maximum on-state voltage drop is 0.28 Vdc at rated current.
Solid State Relays - Industrial Mount PH DC H Bridge SS/SS 48V 20A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSC60D20 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |