The DP4RSB60E60B8 is a 60 A DC reversing solid state contactor with a 18-32 VDC control voltage, designed for load voltages up to 48 VDC. It features soft start/soft stop functionality with a 0.2 second dynamic brake, LED status indicators for forward (green) and reverse (yellow), and a 1/4-20 hex screw terminal for output connections. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It has a maximum on-state voltage drop of 0.30 Vdc, an on-state resistance of 0.005 ohms per switch, and a combined thermal resistance of 0.13 °C/W. The housing is made of Valox 420 SEO Black, UL 94 V-0, with a weight of 12.2 oz (345 g).
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 60A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60E60B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |