The DP4RSB60E40B2 is a DC reversing solid state contactor rated for 40 amps at 1-48 VDC, with an 18-32 VDC control voltage range. It includes a dynamic brake with a 0.2-second duration and features LED status indicators for forward and reverse operation. The device is enclosed in a Valox 420 SEO Black housing with thermally conductive epoxy encapsulation, and is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It has a maximum on-state voltage drop of 0.28 VDC, a maximum off-state leakage current of 20 µA, and a thermal resistance of 0.20 °C/W. Terminal screw size is 1/4-20 Hex with a torque range of 20-25 in-lbs (2.3-2.8 Nm), supporting up to 8 AWG wire. The unit operates from -30 to 80°C and weighs 12.2 oz (345 g).
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 40A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60E40B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |