The DP4RSB60E40B is a 60-amp DC reversing solid state contactor in the DP series, rated for 1-48 VDC load voltage with an 18-32 VDC control voltage. It features a soft start/ramp up, 1-second duration, and continuous dynamic braking. The device includes LED status indicators for forward (green) and reverse (yellow) operation, and is cULus recognized, IEC rated, CE compliant, and RoHS compliant. It has a maximum on-state voltage drop of 0.28 VDC at rated current, a maximum off-state leakage current of 20 µA, and a combined thermal resistance of 0.20 °C/W. The terminal screw size is 1/4-20 hex, with a torque range of 20-25 in-lbs (2.3-2.8 Nm), supporting up to 8 AWG wire. The housing is Valox 420 SEO Black, UL 94 V-0 rated, and the operating temperature range is -30 to 80°C.
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 40A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60E40B |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |