The DP4RSB60E20B8 is a DC reversing solid state contactor in the DP series, rated for 20 A at 1-48 VDC, with a 18-32 VDC control voltage input. It features soft start/ramp up with 0.5 sec duration and a dynamic brake for 0.2 sec. The device includes LED indicators for forward (green) and reverse (yellow) states, and complies with cULus, IEC 60947-4-1, CE, and RoHS standards. It uses a 1/4-20 hex screw terminal, supports up to 8 AWG wire, and has a maximum on-state voltage drop of 0.28 Vdc at rated current. The housing is made of Valox 420 SEO Black, and the operating ambient temperature range is -30 to 80°C. The unit weighs 10.9 oz (310 g).
Solid State Relays - Industrial Mount PH DC H Bridge SS/B 48V 20A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60E20B8 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |